ITT Cannon D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon DBMMP17H2SJ

Description
COMBO 17W2F PCB RA P G50 H ZIN
Request a Quote Datasheet
Description
COMBO 17W2F PCB RA P G50 H ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMP17H2SJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F PCB RA P G50 H ZIN

COMBO 17W2F PCB RA P G50 H ZIN

Buy Now
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon - 64R6311 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
64R6311
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon 64R6311
D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*MM Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*MM Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMP17H2SJ 64R6311
Product Name D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details