ITT Cannon D-Sub Connectors DBMMN9H4PN

Description
COMBO 9W4M PCB STR N G50 H ZIN
Request a Quote Datasheet
Description
COMBO 9W4M PCB STR N G50 H ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMN9H4PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M PCB STR N G50 H ZIN

COMBO 9W4M PCB STR N G50 H ZIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMMN9H4PN
D-Sub Connectors DBMMN9H4PN
Connector

Connector

Buy Now
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon - 25K2026 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
25K2026
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon 25K2026
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMN9H4PN DBMMN9H4PN 25K2026
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Miniature Banana Socket - 9252 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details