COMBO 5W5F PCB STR N G50 H ZIN
D SUB COMBO D RECEP 0#20, 5#8
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: No
| PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMMN5H5SN | DBMMN5H5SN | DBMMN5H5SN | 21M9948 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connectors | D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |