The D Sub Combo Connector, Plug, DB-13W3 (part number DBMMN-13W3P-N) is designed for mixed layouts, accommodating wire gauge ranges from AWG 8 to 26. It features a contact arrangement of 13W3, consisting of 10 size 20 contacts and 3 empty size 8 cavities. The connector supports a maximum current rating of 7.5A for signal contacts and has a contact resistance of 10 milli Ohm maximum. It is rated for 500 mating cycles and can withstand a dielectric voltage of 500 VAC at sea level. Constructed with a steel shell finished in yellow chromate over zinc, the connector is designed for durability and longevity, with an operating temperature range of -55°C to +150°C. The insulator is made from thermoplastic (type PCT UL 94V-0) and is black in color. The connector employs straight PCB contacts with a US footprint, made from copper alloy and finished with gold over nickel (Performance Class 1). It utilizes a .300" (7.6mm) standoff mounting method with 4-40 screwlock and boardlock features.
COMBO 13W3M PCB STR N G50 ZINC
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3;
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMMN13W3PN | DBMMN13W3PN | 01K2282 |
| Product Name | D-Sub Connectors | D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |