ITT Cannon D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon DBMMK5W5P

Description
COMBO 5W5M SOD K G50 ZINC
Request a Quote Datasheet
Description
COMBO 5W5M SOD K G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMK5W5P - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M SOD K G50 ZINC

COMBO 5W5M SOD K G50 ZINC

Buy Now
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon - 01K2277 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon
01K2277
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon 01K2277
D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMK5W5P 01K2277
Product Name D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data