ITT Cannon Product Range Itt Cannon DBMMK53513-4351

Description
Product Range:-; Insert Arrangement:-; No. of Signal Contacts:25Contacts; Gender:-; No. of Power Positions:-; Contact Termination Type:-; D Sub Shell Size:DB; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
Product Range:-; Insert Arrangement:-; No. of Signal Contacts:25Contacts; Gender:-; No. of Power Positions:-; Contact Termination Type:-; D Sub Shell Size:DB; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Itt Cannon - 01K2279 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Itt Cannon
01K2279
Product Range Itt Cannon 01K2279
Product Range:-; Insert Arrangement:-; No. of Signal Contacts:25Contacts; Gender:-; No. of Power Positions:-; Contact Termination Type:-; D Sub Shell Size:DB; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: No

Product Range:-; Insert Arrangement:-; No. of Signal Contacts:25Contacts; Gender:-; No. of Power Positions:-; Contact Termination Type:-; D Sub Shell Size:DB; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K2279
Product Name Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data