ITT Cannon D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon DBMMG13W3SJ

Description
COMBO 13W3F PCB RA G G50 ZINC
Request a Quote Datasheet
Description
COMBO 13W3F PCB RA G G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMG13W3SJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F PCB RA G G50 ZINC

COMBO 13W3F PCB RA G G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon - 01K2256 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
01K2256
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon 01K2256
D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMG13W3SJ 01K2256
Product Name D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Plug - NECC-L2G5-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers