ITT Cannon D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon DBMMF5W5SA183

Description
COMBO 5W5F SOD F G50 ZINC
Request a Quote Datasheet
Description
COMBO 5W5F SOD F G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMF5W5SA183 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F SOD F G50 ZINC

COMBO 5W5F SOD F G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon - 01K2251 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
01K2251
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon 01K2251
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMF5W5SA183 01K2251
Product Name D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
D-Sub, D-Shaped Connector Jackscrews - 36-7230-5-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1674/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers