ITT Cannon D-Sub Connectors DBMMF5W5S

Description
COMBO 5W5F SOD F G50 ZINC
Request a Quote Datasheet
Description
COMBO 5W5F SOD F G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMF5W5S - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F SOD F G50 ZINC

COMBO 5W5F SOD F G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMMF5W5S
D-Sub Connectors DBMMF5W5S
Connector

Connector

Buy Now
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon - 01K2250 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
01K2250
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon 01K2250
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMF5W5S DBMMF5W5S 01K2250
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products