COMBO 9W4F SOD E G50 TIN
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMME9W4SA197 | 15M8966 |
| Product Name | D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon | |
| Termination | Solder |