ITT Cannon D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon DBMME5W5S

Description
COMBO 5W5F SOD E G50 ZINC
Request a Quote
Description
COMBO 5W5F SOD E G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DB-5W5, part number DBMME-5W5S, is designed for mixed layouts in D-Subminiature applications. It accommodates wire gauges ranging from AWG 8 to 26 and features a contact arrangement of 5W5, which includes five empty size 8 cavities. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts. It operates effectively within a temperature range of -55°C to +150°C. The shell is constructed from steel with a yellow chromate finish over zinc, while the insulator is made of black thermoplastic (type PCT UL 94V-0). The connector is designed for mounting with a 4-40 clinchnut and is delivered without size 8 contacts, which must be ordered separately. The product has undergone a salt spray test for 48 hours, ensuring durability in harsh environments.

Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DB-5W5, part number DBMME-5W5S, is designed for mixed layouts in D-Subminiature applications. It accommodates wire gauges ranging from AWG 8 to 26 and features a contact arrangement of 5W5, which includes five empty size 8 cavities. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts. It operates effectively within a temperature range of -55°C to +150°C. The shell is constructed from steel with a yellow chromate finish over zinc, while the insulator is made of black thermoplastic (type PCT UL 94V-0). The connector is designed for mounting with a 4-40 clinchnut and is delivered without size 8 contacts, which must be ordered separately. The product has undergone a salt spray test for 48 hours, ensuring durability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMME5W5S - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F SOD E G50 ZINC

COMBO 5W5F SOD E G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon - 01K2229 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
01K2229
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon 01K2229
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMME5W5S 01K2229
Product Name D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products