ITT Cannon Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies DBMME25SF179A101

Description
Win Source Part Number: 1344478-DBMME25SF179 A101 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 24308-Style, D*MM Number of Positions: 25 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Cadmium Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: DBMM RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1344478-DBMME25SF179 A101 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 24308-Style, D*MM Number of Positions: 25 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Cadmium Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: DBMM RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1344478-DBMME25SF179A101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1344478-DBMME25SF179A101
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1344478-DBMME25SF179A101
Win Source Part Number: 1344478-DBMME25SF179 A101 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 24308-Style, D*MM Number of Positions: 25 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Cadmium Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: DBMM RoHS Status: RoHS non-compliant

Win Source Part Number: 1344478-DBMME25SF179A101
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 24308-Style, D*MM
Number of Positions: 25
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Wire Wrap
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Yellow Chromate Plated Cadmium
Dielectric Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Base Product Number: DBMM
RoHS Status: RoHS non-compliant

Buy Now Datasheet
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 48M2501 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
48M2501
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 48M2501
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1344478-DBMME25SF179A101 48M2501
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Termination Wire Wrap Wire Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details