ITT Cannon D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon DBMME17W2S

Description
COMBO 17W2F SOD E G50 ZINC
Request a Quote Datasheet
Description
COMBO 17W2F SOD E G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMME17W2S - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F SOD E G50 ZINC

COMBO 17W2F SOD E G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon - 01K2204 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
01K2204
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon 01K2204
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMME17W2S 01K2204
Product Name D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to BNC Female, Adapter - 9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details