ITT Cannon D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon DBMME13W3S

Description
COMBO 13W3F SOD E G50 ZINC
Request a Quote Datasheet
Description
COMBO 13W3F SOD E G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMME13W3S - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F SOD E G50 ZINC

COMBO 13W3F SOD E G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon - 01K2202 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
01K2202
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon 01K2202
D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMME13W3S 01K2202
Product Name D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details