ITT Cannon D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon DBMMD5H5SJA197

Description
COMBO 5W5F PCB RA D G50 H TIN
Request a Quote Datasheet
Description
COMBO 5W5F PCB RA D G50 H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMD5H5SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F PCB RA D G50 H TIN

COMBO 5W5F PCB RA D G50 H TIN

Buy Now
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon - 89M1239 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
89M1239
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon 89M1239
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMD5H5SJA197 89M1239
Product Name D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products