D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 72T9131 |
| Product Name | D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon |
| Termination | Solder |