COMBO 9W4F PCB STR G50 ZINC
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMM9W4SM | 01K2525 |
| Product Name | D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon | |
| Termination | Through Hole |