ITT Cannon D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon DBMM9W4SA197

Description
COMBO 9W4F SOD G50 TIN
Request a Quote Datasheet
Description
COMBO 9W4F SOD G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM9W4SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F SOD G50 TIN

COMBO 9W4F SOD G50 TIN

Buy Now
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon - 25K2042 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
25K2042
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon 25K2042
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM9W4SA197 25K2042
Product Name D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4111 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details