ITT Cannon D-Sub Connectors DBMM9W4S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMM9W4S
D-Sub Connectors DBMM9W4S
Connector

Connector

Buy Now
 - ITT Cannon DBMM9W4S - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F SOD G50 ZINC

COMBO 9W4F SOD G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DBMM9W4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DBMM9W4S
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBMM9W4S
D-SUB RECP 5#20 4#8 SKT

D-SUB RECP 5#20 4#8 SKT

Buy Now
Connector, D Sub Combo, Receptacle, 9 Position, 9W4; Product Range Itt Cannon - 92B8902 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 9 Position, 9W4; Product Range Itt Cannon
92B8902
Connector, D Sub Combo, Receptacle, 9 Position, 9W4; Product Range Itt Cannon 92B8902
CONNECTOR, D SUB COMBO, RECEPTACLE, 9 POSITION, 9W4; Product Range:680M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: No

CONNECTOR, D SUB COMBO, RECEPTACLE, 9 POSITION, 9W4; Product Range:680M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMM9W4S ITT Cannon DBMM9W4S DBMM9W4S 92B8902
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout Connector, D Sub Combo, Receptacle, 9 Position, 9W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers