COMBO 9W4M PCB STR G50 TIN
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMM9W4PNK87 | 48M2509 |
| Product Name | D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |