ITT Cannon D-Sub Connectors DBMM9W4PK87

Description
COMBO 9W4M SOD G50 TIN
Request a Quote Datasheet
Description
COMBO 9W4M SOD G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM9W4PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M SOD G50 TIN

COMBO 9W4M SOD G50 TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMM9W4PK87
D-Sub Connectors DBMM9W4PK87
Connector

Connector

Buy Now
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon - 01K2518 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
01K2518
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon 01K2518
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM9W4PK87 DBMM9W4PK87 01K2518
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products