ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBMM9W4P

Description
COMBO 9W4M SOD G50 ZINC
Request a Quote Datasheet
Description
COMBO 9W4M SOD G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM9W4P - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M SOD G50 ZINC

COMBO 9W4M SOD G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DBMM9W4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBMM9W4P
Connectors I/O - D-Sub & D-Ribbon DBMM9W4P
D-SUB CONNECTOR D*MM 051522-0004

D-SUB CONNECTOR D*MM 051522-0004

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMM9W4P
D-Sub Connectors DBMM9W4P
Connector

Connector

Buy Now
Connector, D Sub Combo, Plug, 9 Position; Product Range Itt Cannon - 92B8903 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 9 Position; Product Range Itt Cannon
92B8903
Connector, D Sub Combo, Plug, 9 Position; Product Range Itt Cannon 92B8903
CONNECTOR, D SUB COMBO, PLUG, 9 POSITION; Product Range:680M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

CONNECTOR, D SUB COMBO, PLUG, 9 POSITION; Product Range:680M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM9W4P DBMM9W4P DBMM9W4P 92B8903
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors Connector, D Sub Combo, Plug, 9 Position; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details