ITT Cannon D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon DBMM5W5SK47

Description
COMBO 5W5F CRIMP LC AU
Request a Quote Datasheet
Description
COMBO 5W5F CRIMP LC AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM5W5SK47 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F CRIMP LC AU

COMBO 5W5F CRIMP LC AU

Buy Now
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon - 71K2704 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
71K2704
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon 71K2704
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM5W5SK47 71K2704
Product Name D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data