ITT Cannon Product Range Itt Cannon DBMM51522-107

Description
COMBO 9W4M PCB RA GF
Request a Quote Datasheet
Description
COMBO 9W4M PCB RA GF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM51522-107 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M PCB RA GF

COMBO 9W4M PCB RA GF

Buy Now
Product Range Itt Cannon - 95T6081 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Itt Cannon
95T6081
Product Range Itt Cannon 95T6081
Product Range:-; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:-; No. of Power Positions:4; Contact Termination Type:-; D Sub Shell Size:DB; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Product Range:-; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:-; No. of Power Positions:4; Contact Termination Type:-; D Sub Shell Size:DB; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM51522-107 95T6081
Product Name Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - N200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
SMA Female to BNC Male, Adapter - SALE-9216 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details