ITT Cannon No. Of Positions Itt Cannon DBMM51522-104

Description
No. of Positions:5Positions ; Connector Type:-; Connector Shell Size:DB; Product Range:-; Gender:-; Connector Body Material:-; For Use With:-; D Sub Shell Size:DB; Insert Arrangement:DB-5W5; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet
Description
No. of Positions:5Positions ; Connector Type:-; Connector Shell Size:DB; Product Range:-; Gender:-; Connector Body Material:-; For Use With:-; D Sub Shell Size:DB; Insert Arrangement:DB-5W5; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Positions Itt Cannon - 80T8135 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Positions Itt Cannon
80T8135
No. Of Positions Itt Cannon 80T8135
No. of Positions:5Positions ; Connector Type:-; Connector Shell Size:DB; Product Range:-; Gender:-; Connector Body Material:-; For Use With:-; D Sub Shell Size:DB; Insert Arrangement:DB-5W5; No. of Contacts:5Contacts RoHS Compliant: Yes

No. of Positions:5Positions; Connector Type:-; Connector Shell Size:DB; Product Range:-; Gender:-; Connector Body Material:-; For Use With:-; D Sub Shell Size:DB; Insert Arrangement:DB-5W5; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80T8135
Product Name No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details