ITT Cannon D-Sub Connectors DBMM25SR

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMM25SR
D-Sub Connectors DBMM25SR
Connector

Connector

Buy Now
 - ITT Cannon DBMM25SR - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F PCB RA G50 ZINC

DSUB 25F PCB RA G50 ZINC

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 01K2493 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
01K2493
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 01K2493
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMM25SR ITT Cannon DBMM25SR 01K2493
Product Name D-Sub Connectors D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details