ITT Cannon D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon DBMM25SL

Description
DSUB 25F PCB RA G50 ZINC
Request a Quote Datasheet
Description
DSUB 25F PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM25SL - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F PCB RA G50 ZINC

DSUB 25F PCB RA G50 ZINC

Buy Now
Swedesboro, NJ, United States
DSUB 25F PCB RA G50 ZINC

DSUB 25F PCB RA G50 ZINC

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 88F1569 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
88F1569
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 88F1569
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet
Connector,d-Shell,pcb Mount,plug,25 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon - 14M7865 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,plug,25 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon
14M7865
Connector,d-Shell,pcb Mount,plug,25 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon 14M7865
Connector,D-Shell,PC B Mount,PLUG,25 Contacts,SKT,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Connector,D-Shell,PCB Mount,PLUG,25 Contacts,SKT,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM25SL DBMM25SL 88F1569 14M7865
Product Name D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon Connector,d-Shell,pcb Mount,plug,25 Contacts,skt,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products