ITT Cannon Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon DBMM25S

Description
DSUB 25F SOD G50 ZINC
Request a Quote Datasheet
Description
DSUB 25F SOD G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM25S - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F SOD G50 ZINC

DSUB 25F SOD G50 ZINC

Buy Now
Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 13C0298 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon
13C0298
Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon 13C0298
CONNECTOR, D SUB, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

Supplier's Site Datasheet
Connector,d-Shell,cable Mount,plug,25 Contacts,skt,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon - 57J4354 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,cable Mount,plug,25 Contacts,skt,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon
57J4354
Connector,d-Shell,cable Mount,plug,25 Contacts,skt,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon 57J4354
Connector,D-Shell,Ca ble Mount,PLUG,25 Contacts,SKT,0.109 Pitch,SOLDER Terminal,HOLE .112-.124 RoHS Compliant: No

Connector,D-Shell,Cable Mount,PLUG,25 Contacts,SKT,0.109 Pitch,SOLDER Terminal,HOLE .112-.124 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM25S 13C0298 57J4354
Product Name Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon Connector,d-Shell,cable Mount,plug,25 Contacts,skt,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details