ITT Cannon D Sub Connector, R/a, Plug, 25Pos, Th; D Sub Connector Type Itt Cannon DBMM25PL

Description
DSUB 25M PCB RA G50 ZINC
Request a Quote Datasheet
Description
DSUB 25M PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM25PL - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB RA G50 ZINC

DSUB 25M PCB RA G50 ZINC

Buy Now
D Sub Connector, R/a, Plug, 25Pos, Th; D Sub Connector Type Itt Cannon - 88F4356 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, R/a, Plug, 25Pos, Th; D Sub Connector Type Itt Cannon
88F4356
D Sub Connector, R/a, Plug, 25Pos, Th; D Sub Connector Type Itt Cannon 88F4356
D SUB CONNECTOR, R/A, PLUG, 25POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, R/A, PLUG, 25POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM25PL 88F4356
Product Name D Sub Connector, R/a, Plug, 25Pos, Th; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details