ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon DBMM25PH

Description
DSUB 25M PCB STR G50 ZINC
Request a Quote
Description
DSUB 25M PCB STR G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 25 Position (part number DBMM25PH) from Itt Cannon is designed for high reliability in various applications. It features 25 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 500 mating cycles. Constructed with a steel shell that has a yellow chromate finish over zinc, the connector is designed for durability. The insulator is made from thermoplastic (type PCT) with a UL 94V-0 rating and is colored black. The contacts are straight solder type, made from copper alloy, and finished with gold over nickel, adhering to Performance Class 2 standards. The operating temperature range is from -55°C to +150°C, and the connector has passed a 48-hour salt spray test, ensuring its resilience in harsh environments.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 25 Position (part number DBMM25PH) from Itt Cannon is designed for high reliability in various applications. It features 25 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 500 mating cycles. Constructed with a steel shell that has a yellow chromate finish over zinc, the connector is designed for durability. The insulator is made from thermoplastic (type PCT) with a UL 94V-0 rating and is colored black. The contacts are straight solder type, made from copper alloy, and finished with gold over nickel, adhering to Performance Class 2 standards. The operating temperature range is from -55°C to +150°C, and the connector has passed a 48-hour salt spray test, ensuring its resilience in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM25PH - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB STR G50 ZINC

DSUB 25M PCB STR G50 ZINC

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 25K2037 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
25K2037
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 25K2037
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM25PH 25K2037
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers