ITT Cannon Connectors I/O - Rectangular, Signal & Power DBMM25PF179

Description
DSUB 25M WW2 G50 ZINC
Request a Quote Datasheet
Description
DSUB 25M WW2 G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM25PF179 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M WW2 G50 ZINC

DSUB 25M WW2 G50 ZINC

Buy Now
Connectors I/O - Rectangular, Signal & Power - DBMM25PF179 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
DBMM25PF179
Connectors I/O - Rectangular, Signal & Power DBMM25PF179
DSUB 25 M WW2 G50 ZINC

DSUB 25 M WW2 G50 ZINC

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 68C7100 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
68C7100
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 68C7100
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Wire Wrap; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Wire Wrap; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM25PF179 DBMM25PF179 68C7100
Product Name Connectors I/O - Rectangular, Signal & Power D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 1417 - Heilind Electronics, Inc.
Keystone Electronics Corp.
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
View Details
5 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details