ITT Cannon Connectors I/O - Rectangular, Signal & Power DBMM25PE

Description
DSUB 25 M PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 25 M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Rectangular, Signal & Power - DBMM25PE - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
DBMM25PE
Connectors I/O - Rectangular, Signal & Power DBMM25PE
DSUB 25 M PCB STR G50 ZINC

DSUB 25 M PCB STR G50 ZINC

Buy Now
 - ITT Cannon DBMM25PE - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB STR G50 ZINC

DSUB 25M PCB STR G50 ZINC

Buy Now
D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Itt Cannon - 01K2437 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Itt Cannon
01K2437
D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Itt Cannon 01K2437
D SUB CONN, PLUG, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DBMM Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, PLUG, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DBMM Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMM25PE ITT Cannon DBMM25PE 01K2437
Product Name Connectors I/O - Rectangular, Signal & Power D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details