ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon DBMM25PCA101

Description
DSUB 25M PCB RA G50 CAD
Request a Quote
Description
DSUB 25M PCB RA G50 CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 25 Position, part number 48M2508, is designed for high reliability in various applications. It features 25 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 500 mating cycles. Constructed from carbon steel with a cadmium plating finish, the connector's insulator is made of thermoplastic (type PCT) with a UL 94V-0 rating, ensuring durability across a wide operating temperature range of -55°C to +150°C. The connector's contacts are made from copper alloy with a gold over nickel finish, classified as Performance Class 2. It also meets salt spray test standards for 48 hours, making it suitable for environments where corrosion resistance is essential.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 25 Position, part number 48M2508, is designed for high reliability in various applications. It features 25 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 500 mating cycles. Constructed from carbon steel with a cadmium plating finish, the connector's insulator is made of thermoplastic (type PCT) with a UL 94V-0 rating, ensuring durability across a wide operating temperature range of -55°C to +150°C. The connector's contacts are made from copper alloy with a gold over nickel finish, classified as Performance Class 2. It also meets salt spray test standards for 48 hours, making it suitable for environments where corrosion resistance is essential.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM25PCA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB RA G50 CAD

DSUB 25M PCB RA G50 CAD

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 48M2508 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
48M2508
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 48M2508
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM25PCA101 48M2508
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Socket, Adapter - 9481 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details