ITT Cannon Connectors I/O - Rectangular, Signal & Power DBMM25P

Description
DSUB 25 M SOD G50 ZINC
Request a Quote Datasheet
Description
DSUB 25 M SOD G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Rectangular, Signal & Power - DBMM25P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
DBMM25P
Connectors I/O - Rectangular, Signal & Power DBMM25P
DSUB 25 M SOD G50 ZINC

DSUB 25 M SOD G50 ZINC

Buy Now
 - ITT Cannon DBMM25P - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD G50 ZINC

DSUB 25M SOD G50 ZINC

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 13C0281 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
13C0281
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 13C0281
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*MM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*MM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
Connector, Std D Sub, Plug, 25Pos; Product Range Itt Cannon - 25H9481 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Std D Sub, Plug, 25Pos; Product Range Itt Cannon
25H9481
Connector, Std D Sub, Plug, 25Pos; Product Range Itt Cannon 25H9481
CONNECTOR, STD D SUB, PLUG, 25POS; Product Range:ITT CANNON - DBMM Series; No. of Contacts:25; D Sub Shell Size:DB; Connector Body Material:Steel; Gender:Plug; Contact Termination Type:Solder; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, STD D SUB, PLUG, 25POS; Product Range:ITT CANNON - DBMM Series; No. of Contacts:25; D Sub Shell Size:DB; Connector Body Material:Steel; Gender:Plug; Contact Termination Type:Solder; Connector Type:D Sub RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMM25P ITT Cannon DBMM25P 13C0281
Product Name Connectors I/O - Rectangular, Signal & Power D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details