ITT Cannon D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon DBMM21W1SP

Description
COMBO 21W1F PCB RA G50 ZINC
Request a Quote Datasheet
Description
COMBO 21W1F PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM21W1SP - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1F PCB RA G50 ZINC

COMBO 21W1F PCB RA G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon - 01K2426 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon
01K2426
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon 01K2426
D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM21W1SP 01K2426
Product Name D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Push-in X connector - QSX-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details