ITT Cannon D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon DBMM21W1SA101

Description
COMBO 21W1F SOD G50 CAD
Request a Quote Datasheet
Description
COMBO 21W1F SOD G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM21W1SA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1F SOD G50 CAD

COMBO 21W1F SOD G50 CAD

Buy Now
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon - 01K2423 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon
01K2423
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon 01K2423
D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM21W1SA101 01K2423
Product Name D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details