ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBMM21W1PD

Description
COMBO 21W1M PCB RA G50 ZINC
Request a Quote Datasheet
Description
COMBO 21W1M PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM21W1PD - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1M PCB RA G50 ZINC

COMBO 21W1M PCB RA G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DBMM21W1PD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBMM21W1PD
Connectors I/O - D-Sub & D-Ribbon DBMM21W1PD
DSUB SI Plg SZ DC Solder Thru

DSUB SI Plg SZ DC Solder Thru

Buy Now
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon - 01K2416 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
01K2416
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon 01K2416
D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM21W1PD DBMM21W1PD 01K2416
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details