COMBO 17W2F SOD G50 CAD
COMBO 17W2F SOD G50 CAD
Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036481-DBMM17W2SA10
Packaging: Bulk
Color: Black
Features: Shielded
Connector Type: D-Sub, Power, Receptacle
Number of Rows: 2
Termination: Solder
Current Rating: 7.5 A
Number of Contacts: 17
Gender: Female
Housing Material: Polychlorinated
Orientation: Straight
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 17
Body Material: Steel
Contact Current Rating: 7.5 A
Categories: D - Sub Connectors
Alternative Parts (Cross-Reference): 5-747905-2; 5-747913-2; 5-747917-2; L77DE09S; 09670094715; 09672374704DBMM-17W2
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Contact Style: Socket
Number of Power Positions: 2
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2;
| PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMM17W2SA101 | DBMM17W2SA101 | DBMM17W2SA101 | 1036481-DBMM17W2SA101 | 01K2404 |
| Product Name | D-Sub Connectors | Connectors I/O - Rectangular, Signal & Power | D - Sub Connectors - DBMM17W2SA101 | D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |