ITT Cannon D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon DBMM13W3SH

Description
COMBO 13W3F PCB STR G50 ZINC
Request a Quote Datasheet
Description
COMBO 13W3F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM13W3SH - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F PCB STR G50 ZINC

COMBO 13W3F PCB STR G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon - 02P1712 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
02P1712
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon 02P1712
D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM13W3SH 02P1712
Product Name D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products