ITT Cannon D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon DBMM13W3PX

Description
COMBO 13W3M PCB STR G50 ZINC
Request a Quote Datasheet
Description
COMBO 13W3M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM13W3PX - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M PCB STR G50 ZINC

COMBO 13W3M PCB STR G50 ZINC

Buy Now
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon - 01K2381 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
01K2381
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon 01K2381
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM13W3PX 01K2381
Product Name D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products