The D Sub Combo Connector, Plug, DB-13W3 (part number 01K2371) is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. This connector supports video coaxial transmission (75 Ω), RF and telecom transmission (50 Ω), and power interconnects with a current rating of up to 40 A. It features a temperature rating of -55°C to 125°C and a dielectric withstanding voltage of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. The connector is constructed with a carbon steel shell, available in various finishes including tin-nickel and chromate/zinc, and utilizes gold over nickel plating for the contacts to ensure reliable connectivity. It accommodates PCB thicknesses up to 3.2 mm and offers options for vertical standoffs or 90° brackets. The design includes pre-installed coaxial or high-power contacts, enhancing versatility for different applications. Engineers should consider this connector for projects that demand high reliability and efficient use of space while minimizing electromagnetic interference (EMI) and radio frequency interference (RFI).
COMBO 13W3M PCB RA G50 ZINC
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMM13W3PA | 01K2371 |
| Product Name | D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |