The D Sub Combo Connector, Plug, DB-5W5 (part number 01K2177) is designed for applications requiring a compact and efficient interconnect solution. This connector combines multiple interconnect types into a single, fully shielded product, which helps to optimize space and minimize electromagnetic interference (EMI) and radio frequency interference (RFI). It supports video coaxial transmission (75 Ω), RF and telecom transmission (50 Ω), and power interconnects with a current capacity of up to 40 A. The connector features standard and European footprints, with options for vertical standoffs or 90° brackets. It accommodates PCB thicknesses up to 3.2 mm and offers variants with boardlocks and screw locks. The temperature rating ranges from -55°C to 125°C, with a dielectric withstanding voltage of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. The materials used include carbon steel for the shell, with gold over nickel plating for the contacts, ensuring durability and reliability in various applications.
COMBO 5W5M SOD K GF ZINC
D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMK5W5P | 01K2177 |
| Product Name | D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |