The D Sub Connector, Plug, 25 Position (part number 01K2169) from ITT Cannon is designed for applications requiring a robust and versatile interconnect solution. This connector features a 25-position configuration with solder termination, making it suitable for various electronic applications. It is constructed from a steel body with copper alloy contacts, ensuring durability and reliability in performance. The connector supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a maximum contact resistance of 55 millivolts at 7.5 A. It also provides a dielectric withstanding voltage of 1250 VAC at sea level, ensuring safe operation in demanding environments. The connector is compatible with PC boards up to 3.2 mm thick and offers options for vertical standoffs or 90° brackets. This product is part of the D*M series, which is known for its flexibility in design and application, making it suitable for various uses, including telecommunications and power interconnects. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.
DSUB 25M SOD K GF ZINC
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts;
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBMK25P | ITT Cannon DBMK25P | 01K2169 |
| Product Name | D-Sub Connectors | D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |