ITT Cannon D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon DBMG9X4PJK87

Description
COMBO 9W4M PCB RA G GF X TIN
Request a Quote Datasheet
Description
COMBO 9W4M PCB RA G GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMG9X4PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M PCB RA G GF X TIN

COMBO 9W4M PCB RA G GF X TIN

Buy Now
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon - 01K2161 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
01K2161
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon 01K2161
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMG9X4PJK87 01K2161
Product Name D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details
Circular Connector Assemblies - CAB.M19.GLA.C52V-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
D-Sub, D-Shaped Connector Jackscrews - 36-7273-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers