ITT Cannon D-Sub Connectors DBMG9H4PJK87

Description
COMBO 9W4M PCB RA G GF H TIN
Request a Quote Datasheet
Description
COMBO 9W4M PCB RA G GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMG9H4PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M PCB RA G GF H TIN

COMBO 9W4M PCB RA G GF H TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMG9H4PJK87
D-Sub Connectors DBMG9H4PJK87
Connector

Connector

Buy Now
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon - 31K0545 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
31K0545
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon 31K0545
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMG9H4PJK87 DBMG9H4PJK87 31K0545
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details