ITT Cannon D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon DBMG5H5SJA197

Description
COMBO 5W5F PCB RA G GF H TIN
Request a Quote Datasheet
Description
COMBO 5W5F PCB RA G GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMG5H5SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F PCB RA G GF H TIN

COMBO 5W5F PCB RA G GF H TIN

Buy Now
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon - 01K2157 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
01K2157
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon 01K2157
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMG5H5SJA197 01K2157
Product Name D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - 114365G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88358152 - Radwell International
Specs
Geometry Straight
Voltage Rating 60 volts
Current Rating 4.0 amps
View Details