The D Sub Combo Connector, Receptacle, DB-5W5, part number 01K2154, is designed for mixed layouts and features a contact arrangement of 5C5, accommodating 0 contacts of size 20 and 5 contacts of size 8. It supports a wire gauge range of AWG 8-26 and has a maximum current rating of 7.5 A for signal contacts and 5 A for size 8 contacts. The connector is rated for 50 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. Constructed with a steel shell finished in pure tin over nickel, it includes a thermoplastic insulator rated UL 94V-0 in black. The connector operates within a temperature range of -55° to +125° and has a contact resistance of 10 milli Ohm max. It features a right angle US footprint contact type and is mounted using a 90° metal bracket with 4-40 fasteners. The contact material is copper alloy with a gold flash finish, classified under Performance Class 3. The product has passed a 20-hour salt spray test, indicating its durability in harsh environments.
COMBO 5W5F PCB RA G GF C TIN
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMG5C5SJA197 | 01K2154 |
| Product Name | D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon | |
| Termination | Through Hole |