ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon DBMG25PK87

Description
DSUB 25M SOD G GF TIN
Request a Quote
Description
DSUB 25M SOD G GF TIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMG25PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD G GF TIN

DSUB 25M SOD G GF TIN

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 21M9945 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
21M9945
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 21M9945
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMG25PK87 21M9945
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products