ITT Cannon D-Sub Connectors DBMF17W2S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMF17W2S
D-Sub Connectors DBMF17W2S
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DBMF17W2S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DBMF17W2S
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBMF17W2S
D-SUB RECP 15#20 2#8 SKT

D-SUB RECP 15#20 2#8 SKT

Buy Now
 - ITT Cannon DBMF17W2S - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F SOD F GF ZINC

COMBO 17W2F SOD F GF ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon - 01K2121 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
01K2121
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon 01K2121
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMF17W2S DBMF17W2S ITT Cannon DBMF17W2S 01K2121
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Socket - 110212 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details