The D Sub Connector, Receptacle, 25 Position, part number DBME-25S-H from Itt Cannon features a contact arrangement of 25 contacts with a size of 20. It supports wire gauge ranges from AWG 20 to 28 and has a maximum current rating of 7.5 A. The connector is designed for a dielectric withstanding voltage of 1000 VAC at sea level and can endure up to 200 mating cycles. Constructed with a steel shell that has a yellow chromate finish over zinc, the connector's insulator is made from thermoplastic (type PCT) with a UL 94V-0 rating and is black in color. The contact type is straight solder, made from copper alloy with a gold over nickel finish, ensuring low contact resistance of 7.5 milli Ohm maximum. The operating temperature range is from -55°C to +125°C, and it has passed a salt spray test for 20 hours. The connector includes hardware with a 4-40 clinchnut for secure mounting.
DSUB 25F PCB STR E GF ZINC
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBME25SH | 01K2100 |
| Product Name | D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |